Geyer Electronic e.K. Quartz Crystals 12.60023

Description
48.0 MHz, SMD KX-7E, fundamental, 12pF, 30/50/50, -40°C to +105°C
Request a Quote Datasheet
Description
48.0 MHz, SMD KX-7E, fundamental, 12pF, 30/50/50, -40°C to +105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quartz Crystals - 1601-12.60023 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Quartz Crystals
1601-12.60023
Quartz Crystals 1601-12.60023
48.0 MHz, SMD KX-7E, fundamental, 12pF, 30/50/50, -40°C to +105°C

48.0 MHz, SMD KX-7E, fundamental, 12pF, 30/50/50, -40°C to +105°C

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Crystals
Product Number 1601-12.60023
Product Name Quartz Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Units - 6720306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details