Geyer Electronic America, Inc. Crystals 12.89170

Description
CRYSTAL, CERAMIC SMD 4 PAD
Request a Quote Datasheet
Description
CRYSTAL, CERAMIC SMD 4 PAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89170DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, CERAMIC SMD 4 PAD

CRYSTAL, CERAMIC SMD 4 PAD

Buy Now Datasheet
Crystals - 4983-12.89170TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, CERAMIC SMD 4 PAD

CRYSTAL, CERAMIC SMD 4 PAD

Buy Now Datasheet
Crystals - 4983-12.89170CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, CERAMIC SMD 4 PAD

CRYSTAL, CERAMIC SMD 4 PAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.89170DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X190-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Units - 6720328P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details