Geyer Electronic America, Inc. Crystals 12.89131

Description
Crystal 48.0Mhz SMD KX-9AT 16pF,
Request a Quote Datasheet
Description
Crystal 48.0Mhz SMD KX-9AT 16pF,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89131DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 48.0Mhz SMD KX-9AT 16pF,

Crystal 48.0Mhz SMD KX-9AT 16pF,

Buy Now Datasheet
Crystals - 4983-12.89131CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 48.0Mhz SMD KX-9AT 16pF,

Crystal 48.0Mhz SMD KX-9AT 16pF,

Buy Now Datasheet
Crystals - 4983-12.89131TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 48.0Mhz SMD KX-9AT 16pF,

Crystal 48.0Mhz SMD KX-9AT 16pF,

Buy Now Datasheet
Crystals 12.89131
Crystal 48.0Mhz SMD KX-9AT 16pF,

Crystal 48.0Mhz SMD KX-9AT 16pF,

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.89131DKR-ND 12.89131
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 66 MHz
View Details