Geyer Electronic America, Inc. Crystals 12.89103

Description
Crystal 10.0Mhz SMD KX-9AE 16pF,
Request a Quote Datasheet
Description
Crystal 10.0Mhz SMD KX-9AE 16pF,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89103CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 10.0Mhz SMD KX-9AE 16pF,

Crystal 10.0Mhz SMD KX-9AE 16pF,

Buy Now Datasheet
Crystals - 4983-12.89103TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 10.0Mhz SMD KX-9AE 16pF,

Crystal 10.0Mhz SMD KX-9AE 16pF,

Buy Now Datasheet
Crystals - 4983-12.89103DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 10.0Mhz SMD KX-9AE 16pF,

Crystal 10.0Mhz SMD KX-9AE 16pF,

Buy Now Datasheet
Crystals 12.89103
Crystal 10.0Mhz SMD KX-9AE 16pF,

Crystal 10.0Mhz SMD KX-9AE 16pF,

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.89103CT-ND 12.89103
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details