Geyer Electronic America, Inc. Crystals 12.89082

Description
Crystal 26.0Mhz SMD KX-9AT 16pF,
Request a Quote Datasheet
Description
Crystal 26.0Mhz SMD KX-9AT 16pF,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89082TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 26.0Mhz SMD KX-9AT 16pF,

Crystal 26.0Mhz SMD KX-9AT 16pF,

Buy Now Datasheet
Crystals - 4983-12.89082CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 26.0Mhz SMD KX-9AT 16pF,

Crystal 26.0Mhz SMD KX-9AT 16pF,

Buy Now Datasheet
Crystals - 4983-12.89082DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 26.0Mhz SMD KX-9AT 16pF,

Crystal 26.0Mhz SMD KX-9AT 16pF,

Buy Now Datasheet
Crystals 12.89082
Crystal 26.0Mhz SMD KX-9AT 16pF,

Crystal 26.0Mhz SMD KX-9AT 16pF,

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.89082TR-ND 12.89082
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-120-12-33B2-CGP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7960634P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 32 MHz
View Details
Crystal Units - 1734563 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details