Geyer Electronic America, Inc. Crystals 12.89020

Description
Crystal 32.0Mhz SMD KX-9A 16pF,
Request a Quote Datasheet
Description
Crystal 32.0Mhz SMD KX-9A 16pF,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.89020CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 32.0Mhz SMD KX-9A 16pF,

Crystal 32.0Mhz SMD KX-9A 16pF,

Buy Now Datasheet
Crystals - 4983-12.89020TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 32.0Mhz SMD KX-9A 16pF,

Crystal 32.0Mhz SMD KX-9A 16pF,

Buy Now Datasheet
Crystals - 4983-12.89020DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 32.0Mhz SMD KX-9A 16pF,

Crystal 32.0Mhz SMD KX-9A 16pF,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.89020CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
4 suppliers
Crystal Units - 8149456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details