Geyer Electronic America, Inc. Crystals 12.88752

Description
Crystal 10.0Mhz 12pF SMD
Request a Quote Datasheet
Description
Crystal 10.0Mhz 12pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.88752CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 10.0Mhz 12pF SMD

Crystal 10.0Mhz 12pF SMD

Buy Now Datasheet
Crystals - 4983-12.88752TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 12pF 180 Ohms 4-SMD, No Lead

10MHz ±30ppm Crystal 12pF 180 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.88752DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 10.0Mhz 12pF SMD

Crystal 10.0Mhz 12pF SMD

Buy Now Datasheet
Crystals 12.88752
Crystal 10.0Mhz 12pF SMD

Crystal 10.0Mhz 12pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.88752CT-ND 12.88752
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719371 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.28 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details