Geyer Electronic America, Inc. Crystals 12.88508

Description
24MHz ±20ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.88508TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.88508DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 24.0Mhz 12pF SMD

Crystal 24.0Mhz 12pF SMD

Buy Now Datasheet
Crystals - 4983-12.88508CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 24.0Mhz 12pF SMD

Crystal 24.0Mhz 12pF SMD

Buy Now Datasheet
Crystals 12.88508
Crystal 24.0Mhz 12pF SMD

Crystal 24.0Mhz 12pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.88508TR-ND 12.88508
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 20 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details