Geyer Electronic America, Inc. Crystals 12.87160

Description
CYSTAL 32.7680KHZ 12.5PF SMD
Request a Quote Datasheet
Description
CYSTAL 32.7680KHZ 12.5PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.87160DKR-ND - DigiKey
Thief River Falls, MN, United States
CYSTAL 32.7680KHZ 12.5PF SMD

CYSTAL 32.7680KHZ 12.5PF SMD

Buy Now Datasheet
Crystals - 4983-12.87160TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 60 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 60 kOhms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.87160CT-ND - DigiKey
Thief River Falls, MN, United States
CYSTAL 32.7680KHZ 12.5PF SMD

CYSTAL 32.7680KHZ 12.5PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.87160DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details