Geyer Electronic America, Inc. Crystals 12.87147

Description
CRYSTAL 32.768KHz 7pF SMD
Request a Quote Datasheet
Description
CRYSTAL 32.768KHz 7pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.87147CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHz 7pF SMD

CRYSTAL 32.768KHz 7pF SMD

Buy Now Datasheet
Crystals - 4983-12.87147TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 7pF 60 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 7pF 60 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.87147DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.768KHz 7pF SMD

CRYSTAL 32.768KHz 7pF SMD

Buy Now Datasheet
Crystals 12.87147
CRYSTAL 32.768KHz 7pF SMD

CRYSTAL 32.768KHz 7pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.87147CT-ND 12.87147
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6727584 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details