Geyer Electronic America, Inc. Crystals 12.86517

Description
24MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.86517TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 10pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.86517CT-ND - DigiKey
Thief River Falls, MN, United States
Cystal 24.0Mhz 10pF SMD

Cystal 24.0Mhz 10pF SMD

Buy Now Datasheet
Crystals - 4983-12.86517DKR-ND - DigiKey
Thief River Falls, MN, United States
Cystal 24.0Mhz 10pF SMD

Cystal 24.0Mhz 10pF SMD

Buy Now Datasheet
Crystals 12.86517
Cystal 24.0Mhz 10pF SMD

Cystal 24.0Mhz 10pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.86517TR-ND 12.86517
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, Flat Leads Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 30 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675339P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 14.75 MHz
View Details
Surface Mount Crystals - CDX-1128 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details