Geyer Electronic America, Inc. Crystals 12.85624

Description
CRYSTAL, 96MHZ, 8PF, SMD
Request a Quote Datasheet
Description
CRYSTAL, 96MHZ, 8PF, SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.85624TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 96MHZ, 8PF, SMD

CRYSTAL, 96MHZ, 8PF, SMD

Buy Now Datasheet
Crystals - 4983-12.85624DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 96MHZ, 8PF, SMD

CRYSTAL, 96MHZ, 8PF, SMD

Buy Now Datasheet
Crystals - 4983-12.85624CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL, 96MHZ, 8PF, SMD

CRYSTAL, 96MHZ, 8PF, SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.85624TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystals - X139-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details