Geyer Electronic America, Inc. Crystals 12.85521

Description
CYSTAL 26.0MHZ 10PF SMD
Request a Quote Datasheet
Description
CYSTAL 26.0MHZ 10PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.85521DKR-ND - DigiKey
Thief River Falls, MN, United States
CYSTAL 26.0MHZ 10PF SMD

CYSTAL 26.0MHZ 10PF SMD

Buy Now Datasheet
Crystals - 4983-12.85521CT-ND - DigiKey
Thief River Falls, MN, United States
CYSTAL 26.0MHZ 10PF SMD

CYSTAL 26.0MHZ 10PF SMD

Buy Now Datasheet
Crystals - 4983-12.85521TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 12.85521
CYSTAL 26.0MHZ 10PF SMD

CYSTAL 26.0MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.85521DKR-ND 12.85521
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960495P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 10 MHz
View Details
Surface Mount Crystals - ECS-120-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details