Geyer Electronic America, Inc. Crystals 12.84818

Description
Crystal 24.0MHz 8pF SMD
Request a Quote Datasheet
Description
Crystal 24.0MHz 8pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.84818CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 24.0MHz 8pF SMD

Crystal 24.0MHz 8pF SMD

Buy Now Datasheet
Crystals - 4983-12.84818TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.84818DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 24.0MHz 8pF SMD

Crystal 24.0MHz 8pF SMD

Buy Now Datasheet
Crystals 12.84818
Crystal 24.0MHz 8pF SMD

Crystal 24.0MHz 8pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.84818CT-ND 12.84818
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 50 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC756CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details