Geyer Electronic America, Inc. Crystals 12.84803

Description
Crystal 26.0MHz 8pF SMD
Request a Quote Datasheet
Description
Crystal 26.0MHz 8pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.84803CT-ND - DigiKey
Thief River Falls, MN, United States
Crystal 26.0MHz 8pF SMD

Crystal 26.0MHz 8pF SMD

Buy Now Datasheet
Crystals - 4983-12.84803DKR-ND - DigiKey
Thief River Falls, MN, United States
Crystal 26.0MHz 8pF SMD

Crystal 26.0MHz 8pF SMD

Buy Now Datasheet
Crystals - 4983-12.84803TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals 12.84803
Crystal 26.0MHz 8pF SMD

Crystal 26.0MHz 8pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.84803CT-ND 12.84803
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-25.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 9 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details