Geyer Electronic America, Inc. Crystals 12.60337

Description
CERAMIC SMD 4 PAD CRYSTAL
Request a Quote Datasheet
Description
CERAMIC SMD 4 PAD CRYSTAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.60337DKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet
Crystals - 4983-12.60337TR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet
Crystals - 4983-12.60337CT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC SMD 4 PAD CRYSTAL

CERAMIC SMD 4 PAD CRYSTAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4983-12.60337DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 8136141P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details