Geyer Electronic America, Inc. Crystals 12.60024

Description
Cystal 27.0Mhz 12pF SMD
Request a Quote Datasheet
Description
Cystal 27.0Mhz 12pF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4983-12.60024DKR-ND - DigiKey
Thief River Falls, MN, United States
Cystal 27.0Mhz 12pF SMD

Cystal 27.0Mhz 12pF SMD

Buy Now Datasheet
Crystals - 4983-12.60024TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 12pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4983-12.60024CT-ND - DigiKey
Thief River Falls, MN, United States
Cystal 27.0Mhz 12pF SMD

Cystal 27.0Mhz 12pF SMD

Buy Now Datasheet
Crystals 12.60024
Cystal 27.0Mhz 12pF SMD

Cystal 27.0Mhz 12pF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 4983-12.60024DKR-ND 12.60024
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards RoHS
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
Crystals - XC756CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers