GF Piping Systems Electrically Actuated Valves (plastic)

Description
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if need be. With a 75% duty cycle the valve is suitable for mid to light cycle conditions. 3-Way Ball Valves: The Type 185-188 Electrically Actuated Ball Valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way Ball Valve, it incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 140-144 Electrically Actuated Butterfly Valve from GF Piping Systems is adaptable to a variety of conditions and applications. It is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, it goes from being a simple on/off valve to a precise flow control device integrated into systems controlled by PLCs and other computerized instrumentation.
Description
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if need be. With a 75% duty cycle the valve is suitable for mid to light cycle conditions. 3-Way Ball Valves: The Type 185-188 Electrically Actuated Ball Valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way Ball Valve, it incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 140-144 Electrically Actuated Butterfly Valve from GF Piping Systems is adaptable to a variety of conditions and applications. It is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, it goes from being a simple on/off valve to a precise flow control device integrated into systems controlled by PLCs and other computerized instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Valves  (plastic) -  - GF Piping Systems
Irvine, CA, United States
Electrically Actuated Valves (plastic)
Electrically Actuated Valves (plastic)
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if need be. With a 75% duty cycle the valve is suitable for mid to light cycle conditions. 3-Way Ball Valves: The Type 185-188 Electrically Actuated Ball Valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way Ball Valve, it incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water. Butterfly Valves: The Type 140-144 Electrically Actuated Butterfly Valve from GF Piping Systems is adaptable to a variety of conditions and applications. It is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, it goes from being a simple on/off valve to a precise flow control device integrated into systems controlled by PLCs and other computerized instrumentation.

Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if need be. With a 75% duty cycle the valve is suitable for mid to light cycle conditions.

3-Way Ball Valves: The Type 185-188 Electrically Actuated Ball Valve has a modular design and is adaptable to a variety of conditions and applications. Using the Georg Fischer 543 3-way Ball Valve, it incorporates all the latest in ball valve technology. The valve is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, the valve can perform complex functions such as mixing chemicals or controlling process temperature by blending cooling water.

Butterfly Valves: The Type 140-144 Electrically Actuated Butterfly Valve from GF Piping Systems is adaptable to a variety of conditions and applications. It is available in PVC, CPVC, PP-H, and PVDF materials. With the optional positioner, it goes from being a simple on/off valve to a precise flow control device integrated into systems controlled by PLCs and other computerized instrumentation.

Supplier's Site

Technical Specifications

  GF Piping Systems
Product Category Industrial Valves
Product Name Electrically Actuated Valves (plastic)
Valve Type Ball; Butterfly
Primary Material PVC; CPVC; PP; PVDF; ABS
Valve Size 0.38 to 12.00 inch (9.52 to 304.80 mm)
Maximum Pressure 150.00 to 232.00 psi (106 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Ball Check Valve 0 5 4 - 1216007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 0.75 inch (19.05 mm)
View Details