Georg Fischer Piping Systems Ltd Pipe and Coupling 853-015

Description
DISCONTINUED BY MANUFACTURER, BLIND FLANGE, 5INCH DIAMETER, PVCI, 1-1/2INCH INNER DIAMETER, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BLIND FLANGE, 5INCH DIAMETER, PVCI, 1-1/2INCH INNER DIAMETER, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 160010955 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
160010955
Pipe and Coupling 160010955
DISCONTINUED BY MANUFACTURER, BLIND FLANGE, 5INCH DIAMETER, PVCI, 1-1/2INCH INNER DIAMETER, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BLIND FLANGE, 5INCH DIAMETER, PVCI, 1-1/2INCH INNER DIAMETER, 150 MAX PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 160010955
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Coupling housing - EAMK-A-D50-64C - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 1.11 lbs (0.5050 kg)
View Details
0.2498
Specs
Units English Design Arrangement
Bore 1 0.2498 inch (6.34 mm)
O.D. 0.5300 inch (13.46 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details