Georg Fischer Piping Systems Ltd Pipe and Coupling 806-005

Description
FITTING ELBOW 90DEG 1/2INCH SLIP SCH80 PVC. FREE 2 YEAR RADWELL WARRANTY
Description
FITTING ELBOW 90DEG 1/2INCH SLIP SCH80 PVC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 52728290 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
52728290
Pipe and Coupling 52728290
FITTING ELBOW 90DEG 1/2INCH SLIP SCH80 PVC. FREE 2 YEAR RADWELL WARRANTY

FITTING ELBOW 90DEG 1/2INCH SLIP SCH80 PVC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 52728290
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Precision Multijaw Coupling, .2498
Specs
Units English Design Arrangement
Bore 1 0.2498 inch (6.34 mm)
O.D. 0.7500 inch (19.05 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details