Genisco Filter Power Line Filter Panel GFP68221

Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz. SPECIAL FEATURES Filters: Our Filters consist of Low Pass filter circuits, passive components which includes inductors, capacitors, resistors and optional transient suppression devices. Each Filter is manufactured and tested per applicable portions of MIL-PRF-15733. Filter cases 16 gage, CRS, plated or painted finish, and sealed with welded and soldered seams for shielding effectiveness. Discharge resistors are incorporated to eliminate potential shock hazard Enclosures: Our enclosures are Modified NEMA type fabricated panel of not less than 14 gauge cold rolled steel painted Gray (Std. Paint Color). They include an RF tight inner area secured with RF gasket for 100 dB minimum shielding effectiveness, 14 kHz to 18 GHz, minimum. Front cover allows access to filters and terminal standoffs, with Pre-wired standoffs, lugs and lifting ears included. Custom Packaging: To ensure your filters are received in the best condition possible, we customize our packaging by building our filters within a protective crate. We take extra care in packaging our filters to ensure our customers are satisfied with any product received from us. Our crates are heat treated to meet international shipping requirements. AVAILABLE OPTIONS Voltage Indicator Lights MOVs - Surge Suppressors Legs Hub & Fitting Assembly FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Specifications Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating per MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz (50/50 Ohm System) 90 dB @ 100 KHz to 18 GHz (50/50 Ohm System) APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011 National Electrical Code Standards
Datasheet
Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz. SPECIAL FEATURES Filters: Our Filters consist of Low Pass filter circuits, passive components which includes inductors, capacitors, resistors and optional transient suppression devices. Each Filter is manufactured and tested per applicable portions of MIL-PRF-15733. Filter cases 16 gage, CRS, plated or painted finish, and sealed with welded and soldered seams for shielding effectiveness. Discharge resistors are incorporated to eliminate potential shock hazard Enclosures: Our enclosures are Modified NEMA type fabricated panel of not less than 14 gauge cold rolled steel painted Gray (Std. Paint Color). They include an RF tight inner area secured with RF gasket for 100 dB minimum shielding effectiveness, 14 kHz to 18 GHz, minimum. Front cover allows access to filters and terminal standoffs, with Pre-wired standoffs, lugs and lifting ears included. Custom Packaging: To ensure your filters are received in the best condition possible, we customize our packaging by building our filters within a protective crate. We take extra care in packaging our filters to ensure our customers are satisfied with any product received from us. Our crates are heat treated to meet international shipping requirements. AVAILABLE OPTIONS Voltage Indicator Lights MOVs - Surge Suppressors Legs Hub & Fitting Assembly FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Specifications Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating per MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz (50/50 Ohm System) 90 dB @ 100 KHz to 18 GHz (50/50 Ohm System) APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011 National Electrical Code Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Panel - GFP68221 - Genisco Filter
El Cajon, CA, USA
Power Line Filter Panel
GFP68221
Power Line Filter Panel GFP68221
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz. SPECIAL FEATURES Filters: Our Filters consist of Low Pass filter circuits, passive components which includes inductors, capacitors, resistors and optional transient suppression devices. Each Filter is manufactured and tested per applicable portions of MIL-PRF-15733. Filter cases 16 gage, CRS, plated or painted finish, and sealed with welded and soldered seams for shielding effectiveness. Discharge resistors are incorporated to eliminate potential shock hazard Enclosures: Our enclosures are Modified NEMA type fabricated panel of not less than 14 gauge cold rolled steel painted Gray (Std. Paint Color). They include an RF tight inner area secured with RF gasket for 100 dB minimum shielding effectiveness, 14 kHz to 18 GHz, minimum. Front cover allows access to filters and terminal standoffs, with Pre-wired standoffs, lugs and lifting ears included. Custom Packaging: To ensure your filters are received in the best condition possible, we customize our packaging by building our filters within a protective crate. We take extra care in packaging our filters to ensure our customers are satisfied with any product received from us. Our crates are heat treated to meet international shipping requirements. AVAILABLE OPTIONS Voltage Indicator Lights MOVs - Surge Suppressors Legs Hub & Fitting Assembly FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Specifications Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating per MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz (50/50 Ohm System) 90 dB @ 100 KHz to 18 GHz (50/50 Ohm System) APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness Military Test Methods NFPA 70/2011 National Electrical Code Standards

EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz.

SPECIAL FEATURES

Filters:

Our Filters consist of Low Pass filter circuits, passive components which includes inductors, capacitors, resistors and optional transient suppression devices. Each Filter is manufactured and tested per applicable portions of MIL-PRF-15733. Filter cases 16 gage, CRS, plated or painted finish, and sealed with welded and soldered seams for shielding effectiveness. Discharge resistors are incorporated to eliminate potential shock hazard

Enclosures:

Our enclosures are Modified NEMA type fabricated panel of not less than 14 gauge cold rolled steel painted Gray (Std. Paint Color). They include an RF tight inner area secured with RF gasket for 100 dB minimum shielding effectiveness, 14 kHz to 18 GHz, minimum. Front cover allows access to filters and terminal standoffs, with Pre-wired standoffs, lugs and lifting ears included.

Custom Packaging:

To ensure your filters are received in the best condition possible, we customize our packaging by building our filters within a protective crate. We take extra care in packaging our filters to ensure our customers are satisfied with any product received from us. Our crates are heat treated to meet international shipping requirements.

AVAILABLE OPTIONS

Voltage Indicator Lights MOVs - Surge Suppressors Legs Hub & Fitting Assembly

FUNCTIONAL CHARACTERISTICS

Voltage Ratings:

  • 24-1,000 VDC
  • 120/208 VAC (50/60 Hz)
  • 277/480 VAC (50/60 Hz)

Specifications

  • Voltage Drop: 2% maximum at full rated unity power factor load.
  • Harmonic Distortion: 4% maximum at full rated unity power factor load
  • Temperature Rating per MIL-PRF-15733
  • Current Overload: 140% maximum current rating
  • RF Radiation: Greater than 100 dB isolation
  • Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors)
  • Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors)
  • Insertion loss:
    • 60 dB @ 14 KHz (50/50 Ohm System)
    • 90 dB @ 100 KHz to 18 GHz (50/50 Ohm System)

APPLICABLE SPECIFICATIONS

Military Specifications

  • MIL-PRF-15733 General
  • MIL-STD-202 Component Parts
  • MIL-STD-220 Insertion Loss
  • MIL-STD-285 Shielding Effectiveness

Military Test Methods

  • NFPA 70/2011 National Electrical Code Standards
Supplier's Site Datasheet

Technical Specifications

  Genisco Filter
Product Category EMI Filters and RFI Filters
Product Number GFP68221
Product Name Power Line Filter Panel
Filter Type Single Phase; Three Phase; DC
Package / Mounting Panel Mount
Product Standards Military Specifications
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137104 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details