Genisco Filter Power Line Filter, Mid Performance Series Inductive Input GF68230

Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68230 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and surge Suppressors 400 Hz Filters (lower insertion loss performance
Datasheet
Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68230 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and surge Suppressors 400 Hz Filters (lower insertion loss performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Mid Performance Series Inductive Input - GF68230 - Genisco Filter
El Cajon, CA, USA
Power Line Filter, Mid Performance Series Inductive Input
GF68230
Power Line Filter, Mid Performance Series Inductive Input GF68230
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68230 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and surge Suppressors 400 Hz Filters (lower insertion loss performance

EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz).

The GF68230 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68231), or if a RF shielded bulkhead is required for your installation.

SPECIAL FEATURES

  • Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices
  • Manufactured and tested per applicable portions of MIL-PRF-15733
  • Filter cases 16 gage, CRS, plated or painted finish
  • Sealed with welded and soldered seams for shielding effectiveness
  • Discharge resistors incorporated to eliminate potential shock hazard

FUNCTIONAL CHARACTERISTICS

  • Voltage Ratings:
    • 24-1,000 VDC
    • 120/208 VAC (50/60 Hz)
    • 277/480 VAC (50/60 Hz)
  • Voltage Drop:
    • 2% maximum at full rated unity power factor load.
  • Harmonic Distortion:
    • 4% maximum at full rated unity power factor load
  • Temperature Rating:
    • MIL-PRF-15733
  • Current Overload:
    • 140% maximum current rating
  • RF Radiation:
    • Greater than 100 dB isolation
  • Dielectric With-Standing Voltage:
    • 2,200 VDC (prior to installation of discharge resistors)
  • Insulation Resistance:
    • MIL-PRF-15733 (prior to installation of discharge resistors)
  • Insertion loss:
    • 60 dB @ 14 KHz
    • 90 dB @ 100 KHz to 18 GHz
    • 50/50 Ohm System

APPLICABLE SPECIFICATIONS

  • Military Specifications
    • MIL-PRF-15733 General
  • Military Test Methods
    • MIL-STD-202 Component Parts
    • MIL-STD-220 Insertion Loss
    • MIL-STD-285 Shielding Effectiveness
  • NFPA 70/2011 National Electrical Code Standards

AVAILABLE OPTIONS

  • EMP and surge Suppressors
  • 400 Hz Filters (lower insertion loss performance
Datasheet

Technical Specifications

  Genisco Filter
Product Category EMI Filters and RFI Filters
Product Number GF68230
Product Name Power Line Filter, Mid Performance Series Inductive Input
Filter Type Single Phase; DC
Package / Mounting Stand Alone
Product Standards Military Specifications
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Conn, Plug, 10A, 250Vac; Connector Type Schurter - 67AC8774 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filters - 1919681 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Wall mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details