Genisco Filter Power Line Filter, Mid Performance Series Capacitive Input GF68220

Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68220 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68221), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss performance)
Datasheet
Description
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68220 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68221), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss performance)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Mid Performance Series Capacitive Input - GF68220 - Genisco Filter
El Cajon, CA, USA
Power Line Filter, Mid Performance Series Capacitive Input
GF68220
Power Line Filter, Mid Performance Series Capacitive Input GF68220
EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz). The GF68220 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68221), or if a RF shielded bulkhead is required for your installation. SPECIAL FEATURES Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices Manufactured and tested per applicable portions of MIL-PRF-15733 Filter cases 16 gage, CRS, plated or painted finish Sealed with welded and soldered seams for shielding effectiveness Discharge resistors incorporated to eliminate potential shock hazard FUNCTIONAL CHARACTERISTICS Voltage Ratings: 24-1,000 VDC 120/208 VAC (50/60 Hz) 277/480 VAC (50/60 Hz) Voltage Drop: 2% maximum at full rated unity power factor load. Harmonic Distortion: 4% maximum at full rated unity power factor load Temperature Rating: MIL-PRF-15733 Current Overload: 140% maximum current rating RF Radiation: Greater than 100 dB isolation Dielectric With-Standing Voltage: 2,200 VDC (prior to installation of discharge resistors) Insulation Resistance: MIL-PRF-15733 (prior to installation of discharge resistors) Insertion loss: 60 dB @ 14 KHz 90 dB @ 100 KHz to 18 GHz 50/50 Ohm System APPLICABLE SPECIFICATIONS Military Specifications MIL-PRF-15733 General Military Test Methods MIL-STD-202 Component Parts MIL-STD-220 Insertion Loss MIL-STD-285 Shielding Effectiveness NFPA 70/2011 National Electrical Code Standards AVAILABLE OPTIONS EMP and Surge Suppressors 400 Hz Filters (lower insertion loss performance)

EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our Mid Performance Filters are specified to 60 dB @ 14 kHz (90 dB @ 100 kHz ~18 GHz).

The GF68220 Facility Power Line Filter is a standalone filter that can be used to replace existing filters in our panel configuration (GFP68221), or if a RF shielded bulkhead is required for your installation.

SPECIAL FEATURES

  • Low Pass filter circuits ~ passive components which includes inductors, capacitors, resistors and optional transient suppression devices
  • Manufactured and tested per applicable portions of MIL-PRF-15733
  • Filter cases 16 gage, CRS, plated or painted finish
  • Sealed with welded and soldered seams for shielding effectiveness
  • Discharge resistors incorporated to eliminate potential shock hazard

FUNCTIONAL CHARACTERISTICS

  • Voltage Ratings:
    • 24-1,000 VDC
    • 120/208 VAC (50/60 Hz)
    • 277/480 VAC (50/60 Hz)
  • Voltage Drop:
    • 2% maximum at full rated unity power factor load.
  • Harmonic Distortion:
    • 4% maximum at full rated unity power factor load
  • Temperature Rating:
    • MIL-PRF-15733
  • Current Overload:
    • 140% maximum current rating
  • RF Radiation:
    • Greater than 100 dB isolation
  • Dielectric With-Standing Voltage:
    • 2,200 VDC (prior to installation of discharge resistors)
  • Insulation Resistance:
    • MIL-PRF-15733 (prior to installation of discharge resistors)
  • Insertion loss:
    • 60 dB @ 14 KHz
    • 90 dB @ 100 KHz to 18 GHz
    • 50/50 Ohm System

APPLICABLE SPECIFICATIONS

  • Military Specifications
    • MIL-PRF-15733 General
  • Military Test Methods
    • MIL-STD-202 Component Parts
    • MIL-STD-220 Insertion Loss
    • MIL-STD-285 Shielding Effectiveness
  • NFPA 70/2011 National Electrical Code Standards

AVAILABLE OPTIONS

  • EMP and Surge Suppressors
  • 400 Hz Filters (lower insertion loss performance)
Datasheet

Technical Specifications

  Genisco Filter
Product Category EMI Filters and RFI Filters
Product Number GF68220
Product Name Power Line Filter, Mid Performance Series Capacitive Input
Filter Type Single Phase; DC
Package / Mounting Stand Alone
Product Standards Military Specifications
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Power Line Filter Modules - CCM1635-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers