The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
| Genesis Motion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | LDX 180-075E |
| Product Name | Direct Drive Frameless Rotary Motors |
| Motor Type | AC Motor; DC Motor |
| Standard DC Voltage | 48V |
| Output Power | 2.22 HP |
| Continuous Current | 24.1 amps |
| Continuous Torque | 489.4 In-lbs (564 kg-cm) |