Genesis Motion Direct Drive Frameless Rotary Motors LDX 160-100A

Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Frameless Rotary Motors - LDX 160-100A - Genesis Motion
Langley, British Columbia, Canada
Direct Drive Frameless Rotary Motors
LDX 160-100A
Direct Drive Frameless Rotary Motors LDX 160-100A
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Supplier's Site

Technical Specifications

  Genesis Motion
Product Category Brushless Motors
Product Number LDX 160-100A
Product Name Direct Drive Frameless Rotary Motors
Motor Type AC Motor; DC Motor
AC Voltage & Frequency 460/480V/60Hz
Output Power 1.69 HP
Continuous Current 2.5 amps
Continuous Torque 414.2 In-lbs (478 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 120684638 - Radwell International
Specs
Motor Type Servomotor
View Details
Brushless DC Motor - 57BSB Series(Servo Motor) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Sigma-X Mini Motors, 200V - SGM7M-A3A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0442 HP
View Details
Brushless Motor - YHD-24130 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details