Genesis Motion Direct Drive Frameless Rotary Motors LDX 160-050B

Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Frameless Rotary Motors - LDX 160-050B - Genesis Motion
Langley, British Columbia, Canada
Direct Drive Frameless Rotary Motors
LDX 160-050B
Direct Drive Frameless Rotary Motors LDX 160-050B
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Supplier's Site

Technical Specifications

  Genesis Motion
Product Category Brushless Motors
Product Number LDX 160-050B
Product Name Direct Drive Frameless Rotary Motors
Motor Type AC Motor; DC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1.74 HP
Continuous Current 6.1 amps
Continuous Torque 251.3 In-lbs (290 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
22B-3N Series BLDC Right Angle Gearmotor - 3667 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC Motor/Outer Rotor - BO2015NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details