The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
| Genesis Motion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | LDX 160-013A |
| Product Name | Direct Drive Frameless Rotary Motors |
| Motor Type | AC Motor; DC Motor |
| AC Voltage & Frequency | 460/480V/60Hz |
| Output Power | 0.9676 HP |
| Continuous Current | 1.98 amps |
| Continuous Torque | 79.2 In-lbs (91.33 kg-cm) |