Genesis Motion Direct Drive Frameless Rotary Motors LDX 115-050B

Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Frameless Rotary Motors - LDX 115-050B - Genesis Motion
Langley, British Columbia, Canada
Direct Drive Frameless Rotary Motors
LDX 115-050B
Direct Drive Frameless Rotary Motors LDX 115-050B
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Supplier's Site

Technical Specifications

  Genesis Motion
Product Category Brushless Motors
Product Number LDX 115-050B
Product Name Direct Drive Frameless Rotary Motors
Motor Type AC Motor; DC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1.41 HP
Continuous Current 4.48 amps
Continuous Torque 116.8 In-lbs (135 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 94 HP
View Details
Sigma-X Mini Motors, 200V - SGM7M-A1A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 0.0147 HP
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3587 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-051 - Midwest Motion Products, Inc.
Specs
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
Continuous Torque 45.0 In-lbs (51.89 kg-cm)
View Details