Genesis Motion Direct Drive Frameless Rotary Motors LDX 115-038B

Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.
Description
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Frameless Rotary Motors - LDX 115-038B - Genesis Motion
Langley, British Columbia, Canada
Direct Drive Frameless Rotary Motors
LDX 115-038B
Direct Drive Frameless Rotary Motors LDX 115-038B
The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

The LiveDrive® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight.

Supplier's Site

Technical Specifications

  Genesis Motion
Product Category Brushless Motors
Product Number LDX 115-038B
Product Name Direct Drive Frameless Rotary Motors
Motor Type AC Motor; DC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Output Power 1.5 HP
Continuous Current 4.81 amps
Continuous Torque 93.8 In-lbs (108 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
Torque Constant 0.0042 to 4.05 in-oz/amp (0.0300 to 28.6 mN-m/amp)
View Details
Brushless DC Motor - 42BSB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 585909 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Motor Type Servomotor
View Details
Brushless DC Vacuum Cleaner Motor 400W - YHD-H55 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details