High Performance. Compact. Flexible.
The LiveDrive® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design efficiency.
| Genesis Motion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | LDR 1450B |
| Product Name | Housed Torque Motor |
| Motor Type | AC Servo; Servomotor; AC Motor; DC Motor |
| AC Voltage & Frequency | 208-230/240V 60Hz |
| Output Power | 1.27 HP |
| Continuous Current | 4.32 amps |
| Continuous Torque | 132.7 In-lbs (153 kg-cm) |