No Gearbox. No Downtime. No Contamination.
Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine architecture.
| Genesis Motion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | LDD 1841B |
| Product Name | Direct Drive Housed Rotary Motors |
| Motor Type | AC Servo; Servomotor; AC Motor; DC Motor |
| AC Voltage & Frequency | 208-230/240V 60Hz |
| Torque Constant | 1314 in-oz/amp (9280 mN-m/amp) |
| Output Power | 1.28 HP |
| Continuous Current | 4.04 amps |