Genesis Motion Direct Drive Housed Rotary Motors LDD 1841A

Description
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine architecture.
Description
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine architecture.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Housed Rotary Motors - LDD 1841A - Genesis Motion
Langley, British Columbia, Canada
Direct Drive Housed Rotary Motors
LDD 1841A
Direct Drive Housed Rotary Motors LDD 1841A
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine architecture.

No Gearbox. No Downtime. No Contamination.
Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine architecture.

Supplier's Site

Technical Specifications

  Genesis Motion
Product Category Brushless Motors
Product Number LDD 1841A
Product Name Direct Drive Housed Rotary Motors
Motor Type AC Servo; Servomotor; AC Motor; DC Motor
AC Voltage & Frequency 460/480V/60Hz
Torque Constant 2450 in-oz/amp (17300 mN-m/amp)
Output Power 1.33 HP
Continuous Current 2.07 amps
Unlock Full Specs
to access all available technical data

Similar Products

22ECT35 Ultra EC Slotless Brushless DC Motor - 22ECT35 10B 32 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless motor - 42BSA Series (big torque) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stator Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Motor Type AC Motor; DC Motor
AC Construction Induction
Phase Single-phase; Three-phase
View Details
34B-5N Series BLDC Right Angle Gearmotor - 3390 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details