GeneSiC Semiconductor, Inc. Bridge Rectifiers - W005M W005M

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1279949-W005M Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOM Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-Circular, WOM Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 10μA at 50V
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1279949-W005M Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOM Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-Circular, WOM Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 10μA at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - W005M - 1279949-W005M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - W005M
1279949-W005M
Bridge Rectifiers - W005M 1279949-W005M
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 1279949-W005M Packaging: Bulk Mounting Style: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1.5A Categories: Discrete Semiconductor Products Supplier Device Package: WOM Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.wontop.com Manufacturer Package: 4-Circular, WOM Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 1A Current - Reverse Leakage at Vr: 10μA at 50V

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 1279949-W005M
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.5A
Categories: Discrete Semiconductor Products
Supplier Device Package: WOM
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.wontop.com
Manufacturer Package: 4-Circular, WOM
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 1A
Current - Reverse Leakage at Vr: 10μA at 50V

Buy Now
Bridge Rectifiers ,50V,1.5A,Standard,WOM - W005M - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Bridge Rectifiers ,50V,1.5A,Standard,WOM
W005M
Bridge Rectifiers ,50V,1.5A,Standard,WOM W005M
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
W005M
Discrete Semiconductor Products - Diodes - Bridge Rectifiers W005M
BRIDGE RECT 1PHASE 50V 1.5A WOM

BRIDGE RECT 1PHASE 50V 1.5A WOM

Supplier's Site

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1279949-W005M W005M W005M
Product Name Bridge Rectifiers - W005M Bridge Rectifiers ,50V,1.5A,Standard,WOM Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS40-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type LLD - Model: YA985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 400 volts
View Details