Win Source Part Number: 1282572-SD4145
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 250
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 30 A
Current - Reverse Leakage @ Vr: 1.5 mA @ 35 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-4
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
RECT, SCHOTTKY, 30A, 45V, DO-203AA; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Single
Schottky Diodes & Rectifiers 45V 30A Si Schottky
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE SCHOTTKY 45V 30A DO4
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 1282572-SD4145 | 88W5115 | SD4145 | SD4145 | SD4145 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rect, Schottky, 30A, 45V, Do-203Aa; Repetitive Peak Reverse Voltage Genesic Semiconductor | Schottky Diodes & Rectifiers | Schottky Rectifier ,45V,30A,Forward,DO-4 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-203AA, DO-4, Stud | DO-4; DO-4 | DO-4 | ||
| VF | 0.6800 volts | 0.6800 volts | 0.6800 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |||
| RoHS Compliant | RoHS |