GeneSiC Semiconductor, Inc. 200V 6A Diode and Rectifier S6D

Description
DIODE GEN PURP 200V 6A DO4 Product overview: S6D from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S6D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 6A DO4 Product overview: S6D from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S6D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 6A Diode and Rectifier - 280-S6D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 6A Diode and Rectifier
280-S6D
200V 6A Diode and Rectifier 280-S6D
DIODE GEN PURP 200V 6A DO4 Product overview: S6D from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S6D can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 6A DO4 Product overview: S6D from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S6D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standard Recovery ,200V,6A,Forward,DO-4 - S6D - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,200V,6A,Forward,DO-4
S6D
Standard Recovery ,200V,6A,Forward,DO-4 S6D
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Rectifier, Standard, Single, 800V, 70A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9992 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 800V, 70A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9992
Rectifier, Standard, Single, 800V, 70A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9992
RECTIFIER, STANDARD, SINGLE, 800V, 70A, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, SINGLE, 800V, 70A, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-4; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S6D
Discrete Semiconductor Products - Diodes - Rectifiers S6D
DIODE GEN PURP 200V 6A DO4

DIODE GEN PURP 200V 6A DO4

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S6D
Rectifiers S6D
Rectifiers 200V 6A Std. Recovery

Rectifiers 200V 6A Std. Recovery

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-S6D S6D 19T9992 S6D S6D
Product Name 200V 6A Diode and Rectifier Standard Recovery ,200V,6A,Forward,DO-4 Rectifier, Standard, Single, 800V, 70A, Do-203Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Bulk DO-4; DO-4 DO-4; DO-4
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F)
VRRM 200 volts
Unlock Full Specs
to access all available technical data