GeneSiC Semiconductor, Inc. Standard Recovery ,1200V,40A,Forward,DO-5 S40Q

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Recovery ,1200V,40A,Forward,DO-5 - S40Q - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,1200V,40A,Forward,DO-5
S40Q
Standard Recovery ,1200V,40A,Forward,DO-5 S40Q
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Standard Recovery, 1200V, 40A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9978 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 1200V, 40A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9978
Standard Recovery, 1200V, 40A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9978
STANDARD RECOVERY, 1200V, 40A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Forward Voltage Max:1.1V; Diode Module Configuration:Single ; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD RECOVERY, 1200V, 40A, DO-5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Forward Voltage Max:1.1V; Diode Module Configuration:Single; Diode Case Style:DO-5; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S40Q
Rectifiers S40Q
Rectifiers 1200V 40A Std. Recovery

Rectifiers 1200V 40A Std. Recovery

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S40Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S40Q
Discrete Semiconductor Products - Diodes - Rectifiers S40Q
DIODE GEN PURP 1.2KV 40A DO5

DIODE GEN PURP 1.2KV 40A DO5

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number S40Q 19T9978 S40Q S40Q
Product Name Standard Recovery ,1200V,40A,Forward,DO-5 Standard Recovery, 1200V, 40A, Do-5; Repetitive Peak Reverse Voltage Genesic Semiconductor Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data