Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
RECTIFIER, STANDARD, SINGLE, 100V, 6A, DO-203AA; Diode Module Configuration:Single
DIODE GP 1.2KV 400A DO205AB DO9
Rectifiers 1200V 400A Std. Recovery
| Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S400Q | 19T9986 | S400Q | S400Q |
| Product Name | Standard Recovery ,1200V,400A,Forward,DO-9 | Rectifier, Standard, Single, 100V, 6A, Do-203Aa; Diode Module Configuration Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| VF | 1.2 volts | 1.2 volts |