DIODE GEN PURP 100V 25A DO203AA Product overview: S25B from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 25A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S25B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1202293-S25B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 250
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 25A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 25 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: S25BGN
RECTIFIER, STANDARD, SINGLE, 300V, 300A, DO-205AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:25A; Forward Voltage Max:1.1V; Diode Module Configuration:Single
DIODE GEN PURP 100V 25A DO203AA
Rectifiers 100V 25A Std. Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 280-S25B | 1202293-S25B | 19T9926 | S25B | S25B | S25B |
| Product Name | 100V 25A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifier, Standard, Single, 300V, 300A, Do-205Ab; Repetitive Peak Reverse Voltage Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Recovery ,100V,25A,Forward,DO-4 |
| Package | Bulk | DO-4; DO-4 | DO-4; DO-4 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |