GeneSiC Semiconductor, Inc. Rectifier, Standard, Single, 600V, 25A, Do-203Aa; Diode Module Configuration Genesic Semiconductor S16BR

Description
RECTIFIER, STANDARD, SINGLE, 600V, 25A, DO-203AA; Diode Module Configuration:Single ; Forward Current If(AV):16A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
Datasheet
Description
RECTIFIER, STANDARD, SINGLE, 600V, 25A, DO-203AA; Diode Module Configuration:Single ; Forward Current If(AV):16A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Standard, Single, 600V, 25A, Do-203Aa; Diode Module Configuration Genesic Semiconductor - 19T9913 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, Single, 600V, 25A, Do-203Aa; Diode Module Configuration Genesic Semiconductor
19T9913
Rectifier, Standard, Single, 600V, 25A, Do-203Aa; Diode Module Configuration Genesic Semiconductor 19T9913
RECTIFIER, STANDARD, SINGLE, 600V, 25A, DO-203AA; Diode Module Configuration:Single ; Forward Current If(AV):16A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V

RECTIFIER, STANDARD, SINGLE, 600V, 25A, DO-203AA; Diode Module Configuration:Single; Forward Current If(AV):16A; Forward Voltage VF Max:1.1V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S16BR
Rectifiers S16BR
Rectifiers 100V 16A REV Leads Std. Recovery

Rectifiers 100V 16A REV Leads Std. Recovery

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S16BR
Discrete Semiconductor Products - Diodes - Rectifiers S16BR
DIODE GEN PURP 100V 16A DO220AA

DIODE GEN PURP 100V 16A DO220AA

Supplier's Site
Standard Recovery ,100V,16A,Reverse,DO-4 - S16BR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,100V,16A,Reverse,DO-4
S16BR
Standard Recovery ,100V,16A,Reverse,DO-4 S16BR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Rectifiers Rectifiers Rectifiers Diodes
Product Number 19T9913 S16BR S16BR S16BR
Product Name Rectifier, Standard, Single, 600V, 25A, Do-203Aa; Diode Module Configuration Genesic Semiconductor Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery ,100V,16A,Reverse,DO-4
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54AW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 16 amps
VRRM 600 volts
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers