GeneSiC Semiconductor, Inc. Rectifiers S150JR

Description
Rectifiers 600V 150A REV Leads Std. Recovery
Datasheet
Description
Rectifiers 600V 150A REV Leads Std. Recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rectifiers
S150JR
Rectifiers S150JR
Rectifiers 600V 150A REV Leads Std. Recovery

Rectifiers 600V 150A REV Leads Std. Recovery

Buy Now Datasheet
Standard Recovery ,600V,150A,Reverse,DO-8 - S150JR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Standard Recovery ,600V,150A,Reverse,DO-8
S150JR
Standard Recovery ,600V,150A,Reverse,DO-8 S150JR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S150JR
Discrete Semiconductor Products - Diodes - Rectifiers S150JR
DIODE GP REV 600V 150A DO205AA

DIODE GP REV 600V 150A DO205AA

Supplier's Site
Standard Recovery, 600V, 150A, Do-8; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9905 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery, 600V, 150A, Do-8; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9905
Standard Recovery, 600V, 150A, Do-8; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9905
STANDARD RECOVERY, 600V, 150A, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.2V; Diode Module Configuration:Single ; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD RECOVERY, 600V, 150A, DO-8; Repetitive Peak Reverse Voltage:600V; Average Forward Current:150A; Forward Voltage Max:1.2V; Diode Module Configuration:Single; Diode Case Style:DO-8; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number S150JR S150JR S150JR 19T9905
Product Name Rectifiers Standard Recovery ,600V,150A,Reverse,DO-8 Discrete Semiconductor Products - Diodes - Rectifiers Standard Recovery, 600V, 150A, Do-8; Repetitive Peak Reverse Voltage Genesic Semiconductor
Package DO-8; DO-8
Unlock Full Specs
to access all available technical data