Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GEN PURP REV 1.2KV 12A DO4
Rectifiers 1200V 12A REV Leads Std. Recovery
RECTIFIER, STANDARD, SINGLE, 400V, 25A, DO-203AA; Diode Module Configuration:Single
| Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S12QR | S12QR | S12QR | 19T9903 |
| Product Name | Standard Recovery ,1200V,12A,Reverse,DO-4 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Standard, Single, 400V, 25A, Do-203Aa; Diode Module Configuration Genesic Semiconductor |
| Life Cycle Stage | Active |