DIODE MODULE GP 400V 250A 3TOWER
Rectifiers SI S-FST RECOV H3TWR 200-600V500A100P/71R
RECT, FAST, DUAL COMN AND, 500A, 100V, 3-TOWER; Repetitive Peak Reverse Voltage:100V; Average Forward Current:500A; Forward Voltage Max:1.5V; Diode Module Configuration:1 Pair Common Anode; Diode Case Style:Heavy Three Tower RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | MURTA50040R | MURTA50040R | 19T9759 | MURTA50040R |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rect, Fast, Dual Comn And, 500A, 100V, 3-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Super Fast Recovery ,400V,500A,Reverse,Three Tower(Iso) |
| Life Cycle Stage | Active |