Rectifiers SI S-FST RECOV H3TWR 200-600V500A100P/71R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MODULE GP 400V 250A 3TOWER
RECT, FAST, DUAL COMN CTHD, 500A, 100V, 3-TOWER; Diode Module Configuration:1 Pair Common Cathode; Forward Current If(AV):500A; Forward Voltage VF Max:1.5V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:100V
| VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | MURTA50040 | MURTA50040 | MURTA50040 | 19T9758 |
| Product Name | Rectifiers | Super Fast Recovery ,400V,500A,Forward,Three Tower(Iso) | Discrete Semiconductor Products - Diodes - Rectifiers | Rect, Fast, Dual Comn Cthd, 500A, 100V, 3-Tower; Diode Module Configuration Genesic Semiconductor |
| Package | Module |