GeneSiC Semiconductor, Inc. Rectifiers MURT40040R

Description
Rectifiers 400V 400A Super Fast Recovery
Datasheet
Description
Rectifiers 400V 400A Super Fast Recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rectifiers
MURT40040R
Rectifiers MURT40040R
Rectifiers 400V 400A Super Fast Recovery

Rectifiers 400V 400A Super Fast Recovery

Buy Now Datasheet
Fast Recovery Diode, 400V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor - 19T9805 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 400V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor
19T9805
Fast Recovery Diode, 400V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor 19T9805
FAST RECOVERY DIODE, 400V, 400A, Three Tower; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

FAST RECOVERY DIODE, 400V, 400A, Three Tower; Repetitive Peak Reverse Voltage:400V; Average Forward Current:200A; Forward Voltage Max:1.35V; Diode Module Configuration:Dual Common Anode; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Super Fast Recovery ,400V,400A,Reverse,Three Tower - MURT40040R - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Super Fast Recovery ,400V,400A,Reverse,Three Tower
MURT40040R
Super Fast Recovery ,400V,400A,Reverse,Three Tower MURT40040R
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURT40040R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURT40040R
Discrete Semiconductor Products - Diodes - Rectifiers MURT40040R
DIODE MODULE GP 400V 200A 3TOWER

DIODE MODULE GP 400V 200A 3TOWER

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number MURT40040R 19T9805 MURT40040R MURT40040R
Product Name Rectifiers Fast Recovery Diode, 400V, 400A, Three Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor Super Fast Recovery ,400V,400A,Reverse,Three Tower Discrete Semiconductor Products - Diodes - Rectifiers
Package Module
Unlock Full Specs
to access all available technical data