Rectifiers SI S-FST RECOV 3TWR 50-600V 200A100P/71R
DIODE MODULE GP 100V 100A 3TOWER
RECT, FAST, DUAL COMN CTHD, 200A, 100V, 3-TOWER; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200A; Forward Voltage Max:1.3V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:Three Tower RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes |
| Product Number | MURT20010 | MURT20010 | 19T9780 | MURT20010 |
| Product Name | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rect, Fast, Dual Comn Cthd, 200A, 100V, 3-Tower; Repetitive Peak Reverse Voltage Genesic Semiconductor | Super Fast Recovery ,100V,200A,Forward,Three Tower |
| Package | Module |