Rectifiers SI S-FST RECOV 3TWR 50-600V100A600P/424R
RECT, FAST, DUAL COMN AND, 100A, 600V, 3-TOWER; Diode Module Configuration:1 Pair Common Anode; Forward Current If(AV):100A; Forward Voltage VF Max:1.7V; No. of Phases:Single; Repetitive Reverse Voltage Vrrm Max:600V
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE MODULE GP 600V 50A 3TOWER
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | MURT10060R | 19T9777 | MURT10060R | MURT10060R |
| Product Name | Rectifiers | Rect, Fast, Dual Comn And, 100A, 600V, 3-Tower; Diode Module Configuration Genesic Semiconductor | Super Fast Recovery ,600V,100A,Reverse,Three Tower | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Module |