Win Source Part Number: 1201383-MURH10020
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 36
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 100A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 100 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 25 µA @ 50 V
Mounting Type: Chassis Mount
Package / Case: D-67
Supplier Device Package: D-67
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Other Names: MURH10020GN
DIODE GEN PURP 200V 100A D-67
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Rectifiers SI S-FST RECOV D-67 50-600V100A200P/141R
RECTIFIER, FAST, SINGLE, 100A, 200V, HALF PAK; Diode Module Configuration:Single
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1201383-MURH10020 | MURH10020 | MURH10020 | MURH10020 | 19T9750 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Super Fast Recovery ,200V,100A,Forward,D-67 (HALF PAK) | Rectifiers | Rectifier, Fast, Single, 100A, 200V, Half Pak; Diode Module Configuration Genesic Semiconductor |
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 200 volts | ||||
| IR | 0.0250 mA |