GeneSiC Semiconductor, Inc. Diodes, Rectifiers - Arrays - MURF40005 MURF40005

Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 130914-MURF40005 Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1V @ 200A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 25μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-244 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 130914-MURF40005 Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1V @ 200A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 25μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-244 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MURF40005 - 130914-MURF40005 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MURF40005
130914-MURF40005
Diodes, Rectifiers - Arrays - MURF40005 130914-MURF40005
Manufacturer: GeneSiC Semiconductor Win Source Part Number: 130914-MURF40005 Packaging: Bulk Mounting: Chassis Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Voltage - Forward (Vf) (Max) @ If: 1V @ 200A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 25μA @ 50V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-244 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: GeneSiC Semiconductor
Win Source Part Number: 130914-MURF40005
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 1V @ 200A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 25μA @ 50V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-244
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Super Fast Recovery ,50V,400A,Forward,TO-244AB - MURF40005 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Super Fast Recovery ,50V,400A,Forward,TO-244AB
MURF40005
Super Fast Recovery ,50V,400A,Forward,TO-244AB MURF40005
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Diode Arrays Diodes
Product Number 130914-MURF40005 MURF40005
Product Name Diodes, Rectifiers - Arrays - MURF40005 Super Fast Recovery ,50V,400A,Forward,TO-244AB
Diode Type Standard
Life Cycle Stage Active
VF 1 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAS16VY/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - HRU0103A-JTRF-E - 873870-HRU0103A-JTRF-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details