DIODE MODULE GP 50V 150A 2TOWER
Rectifiers 50V 300A Super Fast Recovery
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | MUR30005CT | MUR30005CT | MUR30005CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Super Fast Recovery ,50V,300A,Forward,Twin Tower |
| Life Cycle Stage | Removed |