Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Rectifiers 200V 200A Fwd Super Fast Recovery
DIODE MODULE GP 200V 100A SOT227
| Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR2X100A02 | MUR2X100A02 | MUR2X100A02 |
| Product Name | Super Fast Recovery ,200V,200A,Forward,SOT-227 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SOT-227 |